Hammond Electronics, Inc. Dc Reactor Choke, 20Mh, 10A, 15%; Dc Current Rating Hammond 195M10

Description
DC REACTOR CHOKE, 20MH, 10A, 15%; DC Current Rating:10A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 20MH, 10A, 15%; DC Current Rating:10A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 20Mh, 10A, 15%; Dc Current Rating Hammond - 52F9509 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 20Mh, 10A, 15%; Dc Current Rating Hammond
52F9509
Dc Reactor Choke, 20Mh, 10A, 15%; Dc Current Rating Hammond 52F9509
DC REACTOR CHOKE, 20MH, 10A, 15%; DC Current Rating:10A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 20MH, 10A, 15%; DC Current Rating:10A; Inductance:20mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9509
Product Name Dc Reactor Choke, 20Mh, 10A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 250 amps
View Details
2 suppliers