Hammond Electronics, Inc. Dc Reactor Choke, 10Mh, 30A, 15%; Dc Current Rating Hammond 195J30

Description
DC REACTOR CHOKE, 10MH, 30A, 15%; DC Current Rating:30A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 10MH, 30A, 15%; DC Current Rating:30A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 10Mh, 30A, 15%; Dc Current Rating Hammond - 52F9526 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 10Mh, 30A, 15%; Dc Current Rating Hammond
52F9526
Dc Reactor Choke, 10Mh, 30A, 15%; Dc Current Rating Hammond 52F9526
DC REACTOR CHOKE, 10MH, 30A, 15%; DC Current Rating:30A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 10MH, 30A, 15%; DC Current Rating:30A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:152.4mm; Product Width:190.5mm; Product Height:127mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9526
Product Name Dc Reactor Choke, 10Mh, 30A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2215565 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details