Hammond Electronics, Inc. Dc Reactor Choke, 10Mh, 10A, 15%; Dc Current Rating Hammond 195J10

Description
DC REACTOR CHOKE, 10MH, 10A, 15%; DC Current Rating:10A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:110.49mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 10MH, 10A, 15%; DC Current Rating:10A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:110.49mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 10Mh, 10A, 15%; Dc Current Rating Hammond - 52F9524 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 10Mh, 10A, 15%; Dc Current Rating Hammond
52F9524
Dc Reactor Choke, 10Mh, 10A, 15%; Dc Current Rating Hammond 52F9524
DC REACTOR CHOKE, 10MH, 10A, 15%; DC Current Rating:10A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:110.49mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 10MH, 10A, 15%; DC Current Rating:10A; Inductance:10mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:110.49mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9524
Product Name Dc Reactor Choke, 10Mh, 10A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-15KEBS6AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details