Hammond Electronics, Inc. Dc Reactor Choke, 1Mh, 75A, 15%; Dc Current Rating Hammond 195C75

Description
DC REACTOR CHOKE, 1MH, 75A, 15%; DC Current Rating:75A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 1MH, 75A, 15%; DC Current Rating:75A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 1Mh, 75A, 15%; Dc Current Rating Hammond - 52F9518 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 1Mh, 75A, 15%; Dc Current Rating Hammond
52F9518
Dc Reactor Choke, 1Mh, 75A, 15%; Dc Current Rating Hammond 52F9518
DC REACTOR CHOKE, 1MH, 75A, 15%; DC Current Rating:75A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 1MH, 75A, 15%; DC Current Rating:75A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:133.35mm; Product Width:152.4mm; Product Height:113.54mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9518
Product Name Dc Reactor Choke, 1Mh, 75A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM1675-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers