Hammond Electronics, Inc. Dc Reactor Choke, 1Mh, 30A, 15%; Dc Current Rating Hammond 195C30

Description
DC REACTOR CHOKE, 1MH, 30A, 15%; DC Current Rating:30A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:97.79mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 1MH, 30A, 15%; DC Current Rating:30A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:97.79mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 1Mh, 30A, 15%; Dc Current Rating Hammond - 52F9534 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 1Mh, 30A, 15%; Dc Current Rating Hammond
52F9534
Dc Reactor Choke, 1Mh, 30A, 15%; Dc Current Rating Hammond 52F9534
DC REACTOR CHOKE, 1MH, 30A, 15%; DC Current Rating:30A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:97.79mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 1MH, 30A, 15%; DC Current Rating:30A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:97.79mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9534
Product Name Dc Reactor Choke, 1Mh, 30A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1609989-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 42 amps
View Details
2 suppliers