Hammond Electronics, Inc. Dc Reactor Choke, 1Mh, 20A, 15%; Dc Current Rating Hammond 195C20

Description
DC REACTOR CHOKE, 1MH, 20A, 15%; DC Current Rating:20A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:76.2mm; Product Width:77.72mm; Product Height:63.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 1MH, 20A, 15%; DC Current Rating:20A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:76.2mm; Product Width:77.72mm; Product Height:63.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 1Mh, 20A, 15%; Dc Current Rating Hammond - 52F9533 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 1Mh, 20A, 15%; Dc Current Rating Hammond
52F9533
Dc Reactor Choke, 1Mh, 20A, 15%; Dc Current Rating Hammond 52F9533
DC REACTOR CHOKE, 1MH, 20A, 15%; DC Current Rating:20A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:76.2mm; Product Width:77.72mm; Product Height:63.5mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 1MH, 20A, 15%; DC Current Rating:20A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:76.2mm; Product Width:77.72mm; Product Height:63.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9533
Product Name Dc Reactor Choke, 1Mh, 20A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-306-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details