Hammond Electronics, Inc. Dc Filter Choke, 10H, 0.5A, 15%; Product Range Hammond 193Q

Description
DC FILTER CHOKE, 10H, 0.5A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:500mA; DC Resistance Max:53ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes
Description
DC FILTER CHOKE, 10H, 0.5A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:500mA; DC Resistance Max:53ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 10H, 0.5A, 15%; Product Range Hammond - 66F7247 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 10H, 0.5A, 15%; Product Range Hammond
66F7247
Dc Filter Choke, 10H, 0.5A, 15%; Product Range Hammond 66F7247
DC FILTER CHOKE, 10H, 0.5A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:500mA; DC Resistance Max:53ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

DC FILTER CHOKE, 10H, 0.5A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:500mA; DC Resistance Max:53ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7247
Product Name Dc Filter Choke, 10H, 0.5A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Type Inductor
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0087 microH
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers