Hammond Electronics, Inc. Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond 193MP

Description
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes
Description
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond - 51R4243 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond
51R4243
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond 51R4243
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 51R4243
Product Name Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0062 microH
View Details
High Frequency & RF Inductors - 1879591-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details