Hammond Electronics, Inc. Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond 193M

Description
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes
Description
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond - 66F7262 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond
66F7262
Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond 66F7262
DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7262
Product Name Dc Filter Choke, 10H, 0.3A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1538M21 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 5 microH
SRF 30.8 MHz
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 5.4 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0033 microH
View Details