Hammond Electronics, Inc. Dc Filter Choke, 2.6H, 0.3A, 15%; Product Range Hammond 193K

Description
DC FILTER CHOKE, 2.6H, 0.3A, 15%; Product Range:193 Series; Inductance:2.6H; DC Current Rating:300mA; DC Resistance Max:21ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes
Description
DC FILTER CHOKE, 2.6H, 0.3A, 15%; Product Range:193 Series; Inductance:2.6H; DC Current Rating:300mA; DC Resistance Max:21ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 2.6H, 0.3A, 15%; Product Range Hammond - 66F7260 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 2.6H, 0.3A, 15%; Product Range Hammond
66F7260
Dc Filter Choke, 2.6H, 0.3A, 15%; Product Range Hammond 66F7260
DC FILTER CHOKE, 2.6H, 0.3A, 15%; Product Range:193 Series; Inductance:2.6H; DC Current Rating:300mA; DC Resistance Max:21ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

DC FILTER CHOKE, 2.6H, 0.3A, 15%; Product Range:193 Series; Inductance:2.6H; DC Current Rating:300mA; DC Resistance Max:21ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7260
Product Name Dc Filter Choke, 2.6H, 0.3A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.1700 microH
View Details
High Frequency & RF Inductors - 6-1624055-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 47 microH
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details