Hammond Electronics, Inc. Transformer, 120V, 0.85A, 102Va; Chassis Mount Transformer Type Hammond 187F120

Description
TRANSFORMER, 120V, 0.85A, 102VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:120V; Power Rating:102VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:850mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 120V, 0.85A, 102VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:120V; Power Rating:102VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:850mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 120V, 0.85A, 102Va; Chassis Mount Transformer Type Hammond - 50H6586 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V, 0.85A, 102Va; Chassis Mount Transformer Type Hammond
50H6586
Transformer, 120V, 0.85A, 102Va; Chassis Mount Transformer Type Hammond 50H6586
TRANSFORMER, 120V, 0.85A, 102VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:120V; Power Rating:102VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:850mA RoHS Compliant: Yes

TRANSFORMER, 120V, 0.85A, 102VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:120V; Power Rating:102VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:850mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6586
Product Name Transformer, 120V, 0.85A, 102Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details