Hammond Electronics, Inc. Transformer, 24V, 1.25A, 30Va; Chassis Mount Transformer Type Hammond 187D24

Description
TRANSFORMER, 24V, 1.25A, 30VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 1.25A, 30VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 1.25A, 30Va; Chassis Mount Transformer Type Hammond - 89C2431 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 1.25A, 30Va; Chassis Mount Transformer Type Hammond
89C2431
Transformer, 24V, 1.25A, 30Va; Chassis Mount Transformer Type Hammond 89C2431
TRANSFORMER, 24V, 1.25A, 30VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes

TRANSFORMER, 24V, 1.25A, 30VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 89C2431
Product Name Transformer, 24V, 1.25A, 30Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details