Hammond Electronics, Inc. Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Hammond 187A24

Description
TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Hammond - 50H6546 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Hammond
50H6546
Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Hammond 50H6546
TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes

TRANSFORMER, 24V, 0.1A, 2.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:24V; Power Rating:2.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6546
Product Name Transformer, 24V, 0.1A, 2.4Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details