Hammond Electronics, Inc. Transformer, Isolation, 48V Ct, 96Va; Chassis Mount Transformer Type Hammond 186F48

Description
TRANSFORMER, ISOLATION, 48V CT, 96VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 48V CT, 96VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 48V Ct, 96Va; Chassis Mount Transformer Type Hammond - 50H6540 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 48V Ct, 96Va; Chassis Mount Transformer Type Hammond
50H6540
Transformer, Isolation, 48V Ct, 96Va; Chassis Mount Transformer Type Hammond 50H6540
TRANSFORMER, ISOLATION, 48V CT, 96VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 48V CT, 96VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:48V; Power Rating:96VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6540
Product Name Transformer, Isolation, 48V Ct, 96Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details