Hammond Electronics, Inc. Transformer, Isolation, 36V Ct, 100.8Va; Chassis Mount Transformer Type Hammond 186F36

Description
TRANSFORMER, ISOLATION, 36V CT, 100.8VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:36V; Power Rating:100.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 36V CT, 100.8VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:36V; Power Rating:100.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 36V Ct, 100.8Va; Chassis Mount Transformer Type Hammond - 50H6539 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 36V Ct, 100.8Va; Chassis Mount Transformer Type Hammond
50H6539
Transformer, Isolation, 36V Ct, 100.8Va; Chassis Mount Transformer Type Hammond 50H6539
TRANSFORMER, ISOLATION, 36V CT, 100.8VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:36V; Power Rating:100.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 36V CT, 100.8VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:36V; Power Rating:100.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6539
Product Name Transformer, Isolation, 36V Ct, 100.8Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 1182P30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details