Hammond Electronics, Inc. Transformer, Isolation, 28V Ct, 100Va; Chassis Mount Transformer Type Hammond 186F28

Description
TRANSFORMER, ISOLATION, 28V CT, 100VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:28V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:3.57ARoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 28V CT, 100VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:28V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:3.57ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 28V Ct, 100Va; Chassis Mount Transformer Type Hammond - 50H6538 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 28V Ct, 100Va; Chassis Mount Transformer Type Hammond
50H6538
Transformer, Isolation, 28V Ct, 100Va; Chassis Mount Transformer Type Hammond 50H6538
TRANSFORMER, ISOLATION, 28V CT, 100VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:28V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:3.57ARoHS Compliant: Yes

TRANSFORMER, ISOLATION, 28V CT, 100VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:28V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:3.57ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6538
Product Name Transformer, Isolation, 28V Ct, 100Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Control Circuit Transformer - 1497B-A14-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 3000 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details