Hammond Electronics, Inc. Transformer, 10V, 100Va, 10A; Chassis Mount Transformer Type Hammond 186F10

Description
TRANSFORMER, 10V, 100VA, 10A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 10V, 100VA, 10A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 10V, 100Va, 10A; Chassis Mount Transformer Type Hammond - 50H6532 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 10V, 100Va, 10A; Chassis Mount Transformer Type Hammond
50H6532
Transformer, 10V, 100Va, 10A; Chassis Mount Transformer Type Hammond 50H6532
TRANSFORMER, 10V, 100VA, 10A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, 10V, 100VA, 10A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6532
Product Name Transformer, 10V, 100Va, 10A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details