Hammond Electronics, Inc. Transformer, Isolation, 24V Ct, 12Va; Chassis Mount Transformer Type Hammond 186C24

Description
TRANSFORMER, ISOLATION, 24V CT, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 24V CT, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 24V Ct, 12Va; Chassis Mount Transformer Type Hammond - 50H6507 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 24V Ct, 12Va; Chassis Mount Transformer Type Hammond
50H6507
Transformer, Isolation, 24V Ct, 12Va; Chassis Mount Transformer Type Hammond 50H6507
TRANSFORMER, ISOLATION, 24V CT, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 24V CT, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6507
Product Name Transformer, Isolation, 24V Ct, 12Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Power Control Transformers - F-400U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers