Hammond Electronics, Inc. Transformer, 20V, 0.6A, 12Va; Chassis Mount Transformer Type Hammond 186C20

Description
TRANSFORMER, 20V, 0.6A, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 20V, 0.6A, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 20V, 0.6A, 12Va; Chassis Mount Transformer Type Hammond - 50H6506 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 20V, 0.6A, 12Va; Chassis Mount Transformer Type Hammond
50H6506
Transformer, 20V, 0.6A, 12Va; Chassis Mount Transformer Type Hammond 50H6506
TRANSFORMER, 20V, 0.6A, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes

TRANSFORMER, 20V, 0.6A, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6506
Product Name Transformer, 20V, 0.6A, 12Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details