Hammond Electronics, Inc. Transformer, Power, 120V, 12Va; Chassis Mount Transformer Type Hammond 186C120

Description
TRANSFORMER, POWER, 120V, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, POWER, 120V, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Power, 120V, 12Va; Chassis Mount Transformer Type Hammond - 50H6504 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Power, 120V, 12Va; Chassis Mount Transformer Type Hammond
50H6504
Transformer, Power, 120V, 12Va; Chassis Mount Transformer Type Hammond 50H6504
TRANSFORMER, POWER, 120V, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes

TRANSFORMER, POWER, 120V, 12VA; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:120V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 50H6504
Product Name Transformer, Power, 120V, 12Va; Chassis Mount Transformer Type Hammond
Output Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-120K2SL FCT1-120K2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497A-A2-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details