Hammond Electronics, Inc. Transformer, 24V, 6Va, 0.25A; Chassis Mount Transformer Type Hammond 186B24

Description
TRANSFORMER, 24V, 6VA, 0.25A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 6VA, 0.25A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 6Va, 0.25A; Chassis Mount Transformer Type Hammond - 50H6498 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 6Va, 0.25A; Chassis Mount Transformer Type Hammond
50H6498
Transformer, 24V, 6Va, 0.25A; Chassis Mount Transformer Type Hammond 50H6498
TRANSFORMER, 24V, 6VA, 0.25A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes

TRANSFORMER, 24V, 6VA, 0.25A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:24V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6498
Product Name Transformer, 24V, 6Va, 0.25A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1538M15 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details