Hammond Electronics, Inc. Transformer, 12.6V, 6.3Va, 0.5A; Chassis Mount Transformer Type Hammond 186B12

Description
TRANSFORMER, 12.6V, 6.3VA, 0.5A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 6.3VA, 0.5A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 6.3Va, 0.5A; Chassis Mount Transformer Type Hammond - 50H6494 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 6.3Va, 0.5A; Chassis Mount Transformer Type Hammond
50H6494
Transformer, 12.6V, 6.3Va, 0.5A; Chassis Mount Transformer Type Hammond 50H6494
TRANSFORMER, 12.6V, 6.3VA, 0.5A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

TRANSFORMER, 12.6V, 6.3VA, 0.5A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6494
Product Name Transformer, 12.6V, 6.3Va, 0.5A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details