Hammond Electronics, Inc. Transformer, 10V, 6Va, 0.6A; Chassis Mount Transformer Type Hammond 186B10

Description
TRANSFORMER, 10V, 6VA, 0.6A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 10V, 6VA, 0.6A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 10V, 6Va, 0.6A; Chassis Mount Transformer Type Hammond - 50H6493 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 10V, 6Va, 0.6A; Chassis Mount Transformer Type Hammond
50H6493
Transformer, 10V, 6Va, 0.6A; Chassis Mount Transformer Type Hammond 50H6493
TRANSFORMER, 10V, 6VA, 0.6A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes

TRANSFORMER, 10V, 6VA, 0.6A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6493
Product Name Transformer, 10V, 6Va, 0.6A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Transformers - Power Transformers - 1182J22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3917 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 208 volts
Output Voltage 120 volts
View Details