Hammond Electronics, Inc. Transformer, 12.6V, 50.4Va, 4A; Chassis Mount Transformer Type Hammond 186000000000000

Description
TRANSFORMER, 12.6V, 50.4VA, 4A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 50.4VA, 4A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 50.4Va, 4A; Chassis Mount Transformer Type Hammond - 50H6523 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 50.4Va, 4A; Chassis Mount Transformer Type Hammond
50H6523
Transformer, 12.6V, 50.4Va, 4A; Chassis Mount Transformer Type Hammond 50H6523
TRANSFORMER, 12.6V, 50.4VA, 4A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, 12.6V, 50.4VA, 4A; Chassis Mount Transformer Type:Open-Style Split Bobbin; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6523
Product Name Transformer, 12.6V, 50.4Va, 4A; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A4-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
PCB Transformers - 1213820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Step Down Transformers - 1672324-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details