Hammond Electronics, Inc. Transformer, 36V / 2 X 18V, 175Va; Chassis Mount Transformer Type Hammond 185G36

Description
TRANSFORMER, 36V / 2 X 18V, 175VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 36V / 2 X 18V, 175VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 36V / 2 X 18V, 175Va; Chassis Mount Transformer Type Hammond - 83K4294 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 36V / 2 X 18V, 175Va; Chassis Mount Transformer Type Hammond
83K4294
Transformer, 36V / 2 X 18V, 175Va; Chassis Mount Transformer Type Hammond 83K4294
TRANSFORMER, 36V / 2 X 18V, 175VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes

TRANSFORMER, 36V / 2 X 18V, 175VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83K4294
Product Name Transformer, 36V / 2 X 18V, 175Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details