Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 185F20

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13A RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 83F8597, is a chassis mount transformer designed for low voltage applications. It features dual primary windings for 115/230 VAC operation at 50/60 Hz and dual secondary windings that allow for series or parallel connections. The transformer has a power rating of 130 VA and is capable of handling a current rating of 13 A. It is constructed with dual bobbin technology and includes dual use terminals for either solder lug or quick connect options. The transformer has undergone a 4,000 V RMS hipot test and is equipped with Class F insulation rated for 155 degrees Celsius. It is recognized by C UL US (E207860), TUV Type Approved, and CE certified to IEC 950 standards. The overall dimensions and mounting specifications are suitable for various applications, making it a versatile choice for engineers requiring reliable transformer solutions.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 83F8597, is a chassis mount transformer designed for low voltage applications. It features dual primary windings for 115/230 VAC operation at 50/60 Hz and dual secondary windings that allow for series or parallel connections. The transformer has a power rating of 130 VA and is capable of handling a current rating of 13 A. It is constructed with dual bobbin technology and includes dual use terminals for either solder lug or quick connect options. The transformer has undergone a 4,000 V RMS hipot test and is equipped with Class F insulation rated for 155 degrees Celsius. It is recognized by C UL US (E207860), TUV Type Approved, and CE certified to IEC 950 standards. The overall dimensions and mounting specifications are suitable for various applications, making it a versatile choice for engineers requiring reliable transformer solutions.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 83F8597 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
83F8597
Bobbins Transformer; Chassis Mount Transformer Type Hammond 83F8597
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8597
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CSE5 Series High Frequency Current Sense Transformers - CSE5-100501 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details