Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 185D16

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 83F8582 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
83F8582
Bobbins Transformer; Chassis Mount Transformer Type Hammond 83F8582
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8582
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details