Hammond Electronics, Inc. Transformer, 24V / 2 X 12V, 25Va; Chassis Mount Transformer Type Hammond 185C24

Description
TRANSFORMER, 24V / 2 X 12V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V / 2 X 12V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V / 2 X 12V, 25Va; Chassis Mount Transformer Type Hammond - 83F8577 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V / 2 X 12V, 25Va; Chassis Mount Transformer Type Hammond
83F8577
Transformer, 24V / 2 X 12V, 25Va; Chassis Mount Transformer Type Hammond 83F8577
TRANSFORMER, 24V / 2 X 12V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes

TRANSFORMER, 24V / 2 X 12V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8577
Product Name Transformer, 24V / 2 X 12V, 25Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details