Hammond Electronics, Inc. Low Voltage Transformer; Pcb Transformer Type Hammond 183K20

Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.6A; Input Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.6A; Input Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Pcb Transformer Type Hammond - 24B8680 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Pcb Transformer Type Hammond
24B8680
Low Voltage Transformer; Pcb Transformer Type Hammond 24B8680
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.6A; Input Voltage:115VACRoHS Compliant: Yes

LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:56VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5.6A; Input Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8680
Product Name Low Voltage Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details