Hammond Electronics, Inc. Low Voltage Transformer; Pcb Transformer Type Hammond 183G16

Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.25A; Input Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.25A; Input Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Pcb Transformer Type Hammond - 24B8658 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Pcb Transformer Type Hammond
24B8658
Low Voltage Transformer; Pcb Transformer Type Hammond 24B8658
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.25A; Input Voltage:115VACRoHS Compliant: Yes

LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.25A; Input Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8658
Product Name Low Voltage Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-198U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details