Hammond Electronics, Inc. Low Voltage Transformer; Pcb Transformer Type Hammond 183F20

Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Input Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Input Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Pcb Transformer Type Hammond - 24B8652 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Pcb Transformer Type Hammond
24B8652
Low Voltage Transformer; Pcb Transformer Type Hammond 24B8652
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Input Voltage:115VACRoHS Compliant: Yes

LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Input Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8652
Product Name Low Voltage Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-C-CXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - 1140-LU-E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers