Hammond Electronics, Inc. Low Voltage Transformer; Power Rating Hammond 183F16-BULK

Description
LOW VOLTAGE TRANSFORMER; POWER RATING:5VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:620MA; PLUG TYPE:-; INPUT VOLTAGE:115VAC; SECONDARY CURRENT NOM:0.31A ROHS COMPLIANT: YES
Description
LOW VOLTAGE TRANSFORMER; POWER RATING:5VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:620MA; PLUG TYPE:-; INPUT VOLTAGE:115VAC; SECONDARY CURRENT NOM:0.31A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Power Rating Hammond - 56Y1440 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Power Rating Hammond
56Y1440
Low Voltage Transformer; Power Rating Hammond 56Y1440
LOW VOLTAGE TRANSFORMER; POWER RATING:5VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:620MA; PLUG TYPE:-; INPUT VOLTAGE:115VAC; SECONDARY CURRENT NOM:0.31A ROHS COMPLIANT: YES

LOW VOLTAGE TRANSFORMER; POWER RATING:5VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:620MA; PLUG TYPE:-; INPUT VOLTAGE:115VAC; SECONDARY CURRENT NOM:0.31A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 56Y1440
Product Name Low Voltage Transformer; Power Rating Hammond
Transformer Type Isolation
Unlock Full Specs
to access all available technical data