Hammond Electronics, Inc. Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond 182V40

Description
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:2 x 40V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:2 x 40V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond - 50H6485 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond
50H6485
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond 50H6485
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:2 x 40V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:2 x 40V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 50H6485
Product Name Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Control Circuit Transformer - 1497B-A11-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details