TRANSFORMER, TOROID, 48V, 1KVA; Power Rating:1kVA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 30C1683 |
| Product Name | Transformer, Toroid, 48V, 1Kva; Power Rating Hammond |
| Output Voltage | 24 volts |