TRANSFORMER, TOROID, 120V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:2 x 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 50H6482 |
| Product Name | Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond |
| Output Voltage | 60 volts |