Hammond Electronics, Inc. Transformer, 60V / 2 X 30V, 625Va; Power Rating Hammond 182S30

Description
TRANSFORMER, 60V / 2 X 30V, 625VA; Power Rating:625VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:78.7mmRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 60V / 2 X 30V, 625VA; Power Rating:625VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:78.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 60V / 2 X 30V, 625Va; Power Rating Hammond - 50H6480 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 60V / 2 X 30V, 625Va; Power Rating Hammond
50H6480
Transformer, 60V / 2 X 30V, 625Va; Power Rating Hammond 50H6480
TRANSFORMER, 60V / 2 X 30V, 625VA; Power Rating:625VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:78.7mmRoHS Compliant: Yes

TRANSFORMER, 60V / 2 X 30V, 625VA; Power Rating:625VA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:78.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 50H6480
Product Name Transformer, 60V / 2 X 30V, 625Va; Power Rating Hammond
Output Voltage 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT Flyback Transformer - CJ5143-AL CJ5143-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Transformer - 2550 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details