TRANSFORMER, TOROID, 234V, 1KVA; Power Rating:1kVA; Secondary Voltages:2 x 117V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:89mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 18C0203 |
| Product Name | Transformer, Toroid, 234V, 1Kva; Power Rating Hammond |
| Output Voltage | 117 volts |