TOROIDAL TRANSFORMER, 24V, 160VA; Power Rating:160VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 50H6472 |
| Product Name | Toroidal Transformer, 24V, 160Va; Power Rating Hammond |
| Output Voltage | 12 volts |