TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 95B5029 |
| Product Name | Toroidal Transformer; Power Rating Hammond |
| Output Voltage | 22 volts |