Hammond Electronics, Inc. Toroidal Transformer; Power Rating Hammond 182N15

Description
TOROIDAL TRANSFORMER; Power Rating:120VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:101mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:120VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:101mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Hammond - 95B5025 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Hammond
95B5025
Toroidal Transformer; Power Rating Hammond 95B5025
TOROIDAL TRANSFORMER; Power Rating:120VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:101mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:120VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:101mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 95B5025
Product Name Toroidal Transformer; Power Rating Hammond
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-332 LPD5010-332MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A8-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details