Hammond Electronics, Inc. Toroidal Transformer; Power Rating Hammond 182J22

Description
TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:92.2mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:92.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Hammond - 95B5013 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Hammond
95B5013
Toroidal Transformer; Power Rating Hammond 95B5013
TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:92.2mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:50VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:92.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 95B5013
Product Name Toroidal Transformer; Power Rating Hammond
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HPH2-0216 HPH2-0216LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Isolation Transformer - 1321-3TH118-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details