Hammond Electronics, Inc. Toroidal Transformer; Power Rating Hammond 182H15

Description
TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Hammond - 95B5008 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Hammond
95B5008
Toroidal Transformer; Power Rating Hammond 95B5008
TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 95B5008
Product Name Toroidal Transformer; Power Rating Hammond
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data