Hammond Electronics, Inc. Toroidal Transformer; Power Rating Hammond 182G22

Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:75mm RoHS Compliant: Yes
Datasheet
Description
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Transformer; Power Rating Hammond - 95B5007 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer; Power Rating Hammond
95B5007
Toroidal Transformer; Power Rating Hammond 95B5007
TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:75mm RoHS Compliant: Yes

TOROIDAL TRANSFORMER; Power Rating:30VA; Secondary Voltages:2 x 22V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 95B5007
Product Name Toroidal Transformer; Power Rating Hammond
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH770-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Single Secondary Chassis Mount Power Transformers - F-256U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Transformers - Power Transformers - 166F50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 50 volts
Power Rating (VA) 15 VA
View Details
4 suppliers