The Hammond Toroidal Transformer, part number 95B5004, is designed for low-profile, lightweight applications with a power rating of 15VA. It features dual primary windings for 117/234 VAC operation and dual secondary windings providing 12V outputs. The transformer is chassis-mounted and includes wire leads for easy installation. It is constructed with an open toroid center and is RoHS compliant. The unit is equipped with a Hi-Pot test rating of 4,000V RMS between primary and secondary, ensuring safety and reliability. Additionally, it comes with mounting hardware and rubber insulating pads for enhanced stability. This transformer is suitable for applications requiring efficient power conversion in compact spaces.
TOROIDAL TRANSFORMER; Power Rating:15VA; Secondary Voltages:2 x 12V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:68.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 95B5004 |
| Product Name | Toroidal Transformer; Power Rating Hammond |
| Output Voltage | 12 volts |