The Hammond Transformer, part number 95B5003, features a power rating of 50VA with dual primary windings for 234V and dual secondary windings for 117V. It is designed for chassis mounting and includes wire leaded terminals. The transformer operates efficiently at 50/60 Hz and is constructed with a toroidal design, which contributes to its lightweight and low-profile characteristics. The unit is CSA certified to C22.2 #66 and UL recognized to UL506, ensuring compliance with safety standards. It is also CE certified to IEC950. The transformer comes with a minimum of 8-inch long flexible leads and is supplied with necessary mounting hardware. Due to its high efficiency, it may experience high inrush current upon energization, which could necessitate the use of slow-blow fuses or time-delayed circuit breakers. This transformer is suitable for applications requiring reliable voltage transformation in a compact form factor.
TRANSFORMER, 234V / 2 X 117V, 50VA; Power Rating:50VA; Secondary Voltages:117V, 234V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:44mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 95B5003 |
| Product Name | Transformer, 234V / 2 X 117V, 50Va; Power Rating Hammond |
| Output Voltage | 117 to 234 volts |