TOROIDAL TRANSFORMER; Power Rating:15VA; Secondary Voltages:2 x 117V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:68.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 95B4998 |
| Product Name | Toroidal Transformer; Power Rating Hammond |
| Output Voltage | 117 volts |