Hammond Electronics, Inc. Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond 178MG1800

Description
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond - 30AH0061 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond
30AH0061
Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond 30AH0061
ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1.8KVA, 15A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0061
Product Name Isolation Transformer, 1.8Kva, 15A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformers - Audio Transformers - 1140-LN-D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details