ISOLATION TRANSFORMER, 1KVA, 8.33A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 30AH0060 |
| Product Name | Isolation Transformer, 1Kva, 8.33A; Chassis Mount Transformer Type Hammond |
| Other Transformer Types / Applications | Isolation |