Hammond Electronics, Inc. Transformer, 120V, 1.5Kva, 2O/p; Chassis Mount Transformer Type Hammond 178GT

Description
TRANSFORMER, 120V, 1.5KVA, 2O/P; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 120V, 1.5KVA, 2O/P; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 120V, 1.5Kva, 2O/p; Chassis Mount Transformer Type Hammond - 35R6161 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V, 1.5Kva, 2O/p; Chassis Mount Transformer Type Hammond
35R6161
Transformer, 120V, 1.5Kva, 2O/p; Chassis Mount Transformer Type Hammond 35R6161
TRANSFORMER, 120V, 1.5KVA, 2O/P; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, 120V, 1.5KVA, 2O/P; Chassis Mount Transformer Type:Toroidal Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 35R6161
Product Name Transformer, 120V, 1.5Kva, 2O/p; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details
Transformers - Audio Transformers - Signal Level - 145D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details