Hammond Electronics, Inc. Transformer, 300Va, 115V To 230V; Voltage Function Hammond 176C

Description
TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 300Va, 115V To 230V; Voltage Function Hammond - 02E2001 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 300Va, 115V To 230V; Voltage Function Hammond
02E2001
Transformer, 300Va, 115V To 230V; Voltage Function Hammond 02E2001
TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes

TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02E2001
Product Name Transformer, 300Va, 115V To 230V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M18-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 300 VA
View Details
Transformers - Audio Transformers - Speaker Level - 119Y100 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details